Biamp Systems, Ltd. High Performance 6.5-inch Pendant Loudspeaker DP6

Description
The DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Description
The DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Datasheet Summary
Powered by GS/AI

The DP6 is a two-way, full-range pendant loudspeaker featuring a 6.5-inch low-frequency transducer and a coaxially mounted 1-inch exit high-frequency compression driver. It operates in both low impedance (8 ohm) and 70V/100V modes, making it versatile for various audio distribution systems. The loudspeaker has a frequency response of 80 Hz to 20 kHz and a maximum output of 114 dB SPL, with a sensitivity of 94 dB SPL at 1W/1m. Designed for high performance, the DP6 incorporates patented Carbon Ring Cone Technology,Ñ¢ to enhance sound quality and reduce distortion. It offers a conical coverage pattern of 125 degrees from 500 Hz to 6 kHz, ensuring wide dispersion. The enclosure is constructed from UL 94V-0 rated ABS plastic, available in black or white finishes, and is paintable for aesthetic integration into various environments. Included with the loudspeaker are two 15-foot suspension cables and Gripple,Ñ¢ adjustable height cable fasteners for easy installation. The DP6 is suitable for applications in bars, restaurants, hotels, retail environments, and corporate spaces, where high-quality sound reproduction is essential. It is ETL listed to comply with UL1480 and CSA60065 standards, ensuring safety and reliability.

Datasheet Summary
Powered by GS/AI

The DP6 is a two-way, full-range pendant loudspeaker featuring a 6.5-inch low-frequency transducer and a coaxially mounted 1-inch exit high-frequency compression driver. It operates in both low impedance (8 ohm) and 70V/100V modes, making it versatile for various audio distribution systems. The loudspeaker has a frequency response of 80 Hz to 20 kHz and a maximum output of 114 dB SPL, with a sensitivity of 94 dB SPL at 1W/1m. Designed for high performance, the DP6 incorporates patented Carbon Ring Cone Technology,Ñ¢ to enhance sound quality and reduce distortion. It offers a conical coverage pattern of 125 degrees from 500 Hz to 6 kHz, ensuring wide dispersion. The enclosure is constructed from UL 94V-0 rated ABS plastic, available in black or white finishes, and is paintable for aesthetic integration into various environments. Included with the loudspeaker are two 15-foot suspension cables and Gripple,Ñ¢ adjustable height cable fasteners for easy installation. The DP6 is suitable for applications in bars, restaurants, hotels, retail environments, and corporate spaces, where high-quality sound reproduction is essential. It is ETL listed to comply with UL1480 and CSA60065 standards, ensuring safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
High Performance 6.5-inch Pendant Loudspeaker - DP6 - Biamp Systems, Ltd.
Beaverton, OR, United States
High Performance 6.5-inch Pendant Loudspeaker
DP6
High Performance 6.5-inch Pendant Loudspeaker DP6
The DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation.
AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DP6
Product Name High Performance 6.5-inch Pendant Loudspeaker
SPL 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details