Same Sky Speakers GF1003M

Description
8 Ohms General Purpose Speaker 3W 250Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 250Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF1003M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF1003M-ND
Speakers GF1003M-ND
8 Ohms General Purpose Speaker 3W 250Hz ~ 13kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 3W 250Hz ~ 13kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF1003M-ND
Product Name Speakers
Resonance Frequency 250 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker - FBF29-4 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
Car Audio, Full Range Speaker - SE45 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 80 watts
Impedance 4 ohms
View Details