Biamp Systems, Ltd. S-Series 12" Two-Way Loudspeaker S-1296

Description
The S-1296 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable use and fixed installations. Compact, but extremely powerful, the S-1296 handles applications ranging from clubs and AV presentations, to rock and roll performances. Its multi-angle design allows it to function equally well as a Stage Monitor or a Front of House system. As a stage monitor, the performer has a choice of 90º, 125º and 145º angles of inclination from the stage floor. When used as a FOH system, the enclosure may be flown from its M10 threaded rigging points, supported on a stand, or ground supported. Utilizing advanced technologies normally found only in high priced touring systems, the S-1296 provides extended high frequency response, low distortion output, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECHTM dynamic driver protection circuitry, the S-1296 is a versatile performer well suited for use by professional audio rental companies, touring musicians, and others requiring high quality sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over Frequency Response: 100 Hz - 16 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Eight M10 threaded rigging fittings1 (three on top, three on bottom, two on rear) Weight: 36 lbs / 16.3 kg
Datasheet
Description
The S-1296 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable use and fixed installations. Compact, but extremely powerful, the S-1296 handles applications ranging from clubs and AV presentations, to rock and roll performances. Its multi-angle design allows it to function equally well as a Stage Monitor or a Front of House system. As a stage monitor, the performer has a choice of 90º, 125º and 145º angles of inclination from the stage floor. When used as a FOH system, the enclosure may be flown from its M10 threaded rigging points, supported on a stand, or ground supported. Utilizing advanced technologies normally found only in high priced touring systems, the S-1296 provides extended high frequency response, low distortion output, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECHTM dynamic driver protection circuitry, the S-1296 is a versatile performer well suited for use by professional audio rental companies, touring musicians, and others requiring high quality sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over Frequency Response: 100 Hz - 16 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Eight M10 threaded rigging fittings1 (three on top, three on bottom, two on rear) Weight: 36 lbs / 16.3 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Series 12
Berlin, CT, USA
S-Series 12" Two-Way Loudspeaker
51307
S-Series 12" Two-Way Loudspeaker 51307
The S-1296 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable use and fixed installations. Compact, but extremely powerful, the S-1296 handles applications ranging from clubs and AV presentations, to rock and roll performances. Its multi-angle design allows it to function equally well as a Stage Monitor or a Front of House system. As a stage monitor, the performer has a choice of 90º, 125º and 145º angles of inclination from the stage floor. When used as a FOH system, the enclosure may be flown from its M10 threaded rigging points, supported on a stand, or ground supported. Utilizing advanced technologies normally found only in high priced touring systems, the S-1296 provides extended high frequency response, low distortion output, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECHTM dynamic driver protection circuitry, the S-1296 is a versatile performer well suited for use by professional audio rental companies, touring musicians, and others requiring high quality sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over Frequency Response: 100 Hz - 16 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Eight M10 threaded rigging fittings1 (three on top, three on bottom, two on rear) Weight: 36 lbs / 16.3 kg

The S-1296 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable use and fixed installations.
Compact, but extremely powerful, the S-1296 handles applications ranging
from clubs and AV presentations, to rock and roll performances.
Its multi-angle design allows it to function equally well as a Stage
Monitor or a Front of House system. As a stage monitor, the performer
has a choice of 90º, 125º and 145º angles of inclination from the stage
floor. When used as a FOH system, the enclosure may be flown from its
M10 threaded rigging points, supported on a stand, or ground supported.
Utilizing advanced technologies normally found only in high priced touring systems, the S-1296 provides extended high frequency response, low distortion output, and precise pattern control.
Featuring carefully designed crossovers that provide flat acoustic power
response throughout the critical mid- range region, and Community's exclusive DYNA-TECHTM dynamic driver protection circuitry, the S-1296
is a versatile performer well suited for use by professional audio rental companies, touring musicians, and others requiring high quality sound reinforcement at an affordable price.
Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over
Frequency Response: 100 Hz - 16 kHz (±4 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 122 dB continuous / 129 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 60° V
Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack
Rigging Provisions: Eight M10 threaded rigging fittings1 (three on top, three on bottom, two on rear)
Weight: 36 lbs / 16.3 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 51307
Product Name S-Series 12" Two-Way Loudspeaker
SPL 129 dB
Nominal Power 200 watts
Sensitivity 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
Masking Loudspeaker - DS1320 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - TITAN 12 ACTIVE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 123 dB
Frequency Response 55 to 20000 Hz
View Details