Federal Signal Corporation - Industrial Signaling and Systems AMR6 AudioMaster® 8 Watt Ceiling Speakers AMR6-2570K

Description
Transformer coupled for 25, 70 or 100 Vrms systems 8 watt Flexible mounting Back box and tile bridge included Features Model AMR6 is a high-quality ceiling speaker for public address and music in industrial, municipal and commercial office environments. Power handling for the AMR6 is eight watt with transformer taps at 8, 4, 2, 1 and 0.5 watts. The AMR6-2570K operates in 25 or 70 Vrms systems and the AMR6-100K operates in 100 Vrms systems. The speaker is designed to mount flush in a ceiling or wall cavity. Construction materials were selected to provide years of service in demanding conditions. The steel speaker frame and grille are finished with white staked epoxy for superior durability. Quick release torsion spring mounting is provided for easy installation. The AMR6 offers a wide frequency response of 110Hz to 20,000Hz that reproduces a full range of voice, music and electronically generated tones. To achieve these impressive results both a woofer and a neodymium tweeter are utilized.
Request a Quote
Description
Transformer coupled for 25, 70 or 100 Vrms systems 8 watt Flexible mounting Back box and tile bridge included Features Model AMR6 is a high-quality ceiling speaker for public address and music in industrial, municipal and commercial office environments. Power handling for the AMR6 is eight watt with transformer taps at 8, 4, 2, 1 and 0.5 watts. The AMR6-2570K operates in 25 or 70 Vrms systems and the AMR6-100K operates in 100 Vrms systems. The speaker is designed to mount flush in a ceiling or wall cavity. Construction materials were selected to provide years of service in demanding conditions. The steel speaker frame and grille are finished with white staked epoxy for superior durability. Quick release torsion spring mounting is provided for easy installation. The AMR6 offers a wide frequency response of 110Hz to 20,000Hz that reproduces a full range of voice, music and electronically generated tones. To achieve these impressive results both a woofer and a neodymium tweeter are utilized.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AMR6 AudioMaster® 8 Watt Ceiling Speakers
AMR6-2570K
AMR6 AudioMaster® 8 Watt Ceiling Speakers AMR6-2570K
Transformer coupled for 25, 70 or 100 Vrms systems 8 watt Flexible mounting Back box and tile bridge included Features Model AMR6 is a high-quality ceiling speaker for public address and music in industrial, municipal and commercial office environments. Power handling for the AMR6 is eight watt with transformer taps at 8, 4, 2, 1 and 0.5 watts. The AMR6-2570K operates in 25 or 70 Vrms systems and the AMR6-100K operates in 100 Vrms systems. The speaker is designed to mount flush in a ceiling or wall cavity. Construction materials were selected to provide years of service in demanding conditions. The steel speaker frame and grille are finished with white staked epoxy for superior durability. Quick release torsion spring mounting is provided for easy installation. The AMR6 offers a wide frequency response of 110Hz to 20,000Hz that reproduces a full range of voice, music and electronically generated tones. To achieve these impressive results both a woofer and a neodymium tweeter are utilized.
  • Transformer coupled for 25, 70 or 100 Vrms systems
  • 8 watt
  • Flexible mounting
  • Back box and tile bridge included

Features

Model AMR6 is a high-quality ceiling speaker for public address and music in industrial, municipal and commercial office environments.

Power handling for the AMR6 is eight watt with transformer taps at 8, 4, 2, 1 and 0.5 watts. The AMR6-2570K operates in 25 or 70 Vrms systems and the AMR6-100K operates in 100 Vrms systems.

The speaker is designed to mount flush in a ceiling or wall cavity.

Construction materials were selected to provide years of service in demanding conditions. The steel speaker frame and grille are finished with white staked epoxy for superior durability. Quick release torsion spring mounting is provided for easy installation.

The AMR6 offers a wide frequency response of 110Hz to 20,000Hz that reproduces a full range of voice, music and electronically generated tones. To achieve these impressive results both a woofer and a neodymium tweeter are utilized.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AMR6-2570K
Product Name AMR6 AudioMaster® 8 Watt Ceiling Speakers
SPL 102 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details