Same Sky Speakers GA0381M

Description
8 Ohms General Purpose Speaker 200mW 800Hz ~ 9kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 800Hz ~ 9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1183-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1183-ND
Speakers 102-1183-ND
8 Ohms General Purpose Speaker 200mW 800Hz ~ 9kHz Top Round

8 Ohms General Purpose Speaker 200mW 800Hz ~ 9kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1183-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details