Federal Signal Corporation - Industrial Signaling and Systems AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers AD-SS-25

Description
25-Watt speakers Heavy duty cast aluminum housing Powder coat paint finish Flush, wall, and swivel mount options Indoor/outdoor use Type 4X, IP66 enclosure Features Available for both indoor and outdoor applications, these 25 watt Speakers feature a heavy duty cast aluminum housing with powder coat finish, talk-back capability and optional integrated volume control. Speakers are available for flush, wall and swivel mounting.
Request a Quote
Description
25-Watt speakers Heavy duty cast aluminum housing Powder coat paint finish Flush, wall, and swivel mount options Indoor/outdoor use Type 4X, IP66 enclosure Features Available for both indoor and outdoor applications, these 25 watt Speakers feature a heavy duty cast aluminum housing with powder coat finish, talk-back capability and optional integrated volume control. Speakers are available for flush, wall and swivel mounting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AD-SS-25 is a 25-watt, non-amplified speaker with a heavy-duty cast aluminum housing and powder coat finish, designed for indoor and outdoor use with a Type 4X, IP66 enclosure. It features swivel mounting and operates within a temperature range of -50°F to 150°F. The speaker has an 8 Ω impedance and a frequency response of 800-5000 Hz. Its dimensions are 8.40 inches in height, 6.25 inches in width, and 5.05 inches in depth, with a net weight of 6.0 lb (2.72 kg).

Datasheet Summary
Powered by GS/AI

The AD-SS-25 is a 25-watt, non-amplified speaker with a heavy-duty cast aluminum housing and powder coat finish, designed for indoor and outdoor use with a Type 4X, IP66 enclosure. It features swivel mounting and operates within a temperature range of -50°F to 150°F. The speaker has an 8 Ω impedance and a frequency response of 800-5000 Hz. Its dimensions are 8.40 inches in height, 6.25 inches in width, and 5.05 inches in depth, with a net weight of 6.0 lb (2.72 kg).

Suppliers

Company
Product
Description
Supplier Links
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers
AD-SS-25
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers AD-SS-25
25-Watt speakers Heavy duty cast aluminum housing Powder coat paint finish Flush, wall, and swivel mount options Indoor/outdoor use Type 4X, IP66 enclosure Features Available for both indoor and outdoor applications, these 25 watt Speakers feature a heavy duty cast aluminum housing with powder coat finish, talk-back capability and optional integrated volume control. Speakers are available for flush, wall and swivel mounting.
  • 25-Watt speakers
  • Heavy duty cast aluminum housing
  • Powder coat paint finish
  • Flush, wall, and swivel mount options
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure

Features

Available for both indoor and outdoor applications, these 25 watt Speakers feature a heavy duty cast aluminum housing with powder coat finish, talk-back capability and optional integrated volume control. Speakers are available for flush, wall and swivel mounting.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AD-SS-25
Product Name AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details