Biamp Systems, Ltd. Commercial Loudspeakers Surface Mount OVO8P

Description
OVO8P is an active speaker with excellent musical quality, crystal clear voice reproduction and high sound level with 60W output power. This full range bass reflex speaker is so powerful you don’t need a subwoofer to realize that perfect sound. The OVO8P 2-way bass reflex speaker has an 8-inch woofer and a 1 inch soft dome tweeter. You have volume control options and separate bass and treble control. Balanced and unbalanced input connectors on the OVO8P are ideal for AV monitor and educational applications requiring very high sound levels. There is an RCA/Cinch input for unbalanced line level signals and male and female linked XLR connectors for balanced line level signals. The OVO8P has been designed for a wide range of indoor installation applications such as classrooms, big boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed. In large areas you can link multiple OVO8P’s if you wire them in parallel. OVO8P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various installing angles. Thanks to the floor standing bracket, OVO8P can be placed freestanding too.
Datasheet
Description
OVO8P is an active speaker with excellent musical quality, crystal clear voice reproduction and high sound level with 60W output power. This full range bass reflex speaker is so powerful you don’t need a subwoofer to realize that perfect sound. The OVO8P 2-way bass reflex speaker has an 8-inch woofer and a 1 inch soft dome tweeter. You have volume control options and separate bass and treble control. Balanced and unbalanced input connectors on the OVO8P are ideal for AV monitor and educational applications requiring very high sound levels. There is an RCA/Cinch input for unbalanced line level signals and male and female linked XLR connectors for balanced line level signals. The OVO8P has been designed for a wide range of indoor installation applications such as classrooms, big boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed. In large areas you can link multiple OVO8P’s if you wire them in parallel. OVO8P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various installing angles. Thanks to the floor standing bracket, OVO8P can be placed freestanding too.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Loudspeakers Surface Mount - OVO8P - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Loudspeakers Surface Mount
OVO8P
Commercial Loudspeakers Surface Mount OVO8P
OVO8P is an active speaker with excellent musical quality, crystal clear voice reproduction and high sound level with 60W output power. This full range bass reflex speaker is so powerful you don’t need a subwoofer to realize that perfect sound. The OVO8P 2-way bass reflex speaker has an 8-inch woofer and a 1 inch soft dome tweeter. You have volume control options and separate bass and treble control. Balanced and unbalanced input connectors on the OVO8P are ideal for AV monitor and educational applications requiring very high sound levels. There is an RCA/Cinch input for unbalanced line level signals and male and female linked XLR connectors for balanced line level signals. The OVO8P has been designed for a wide range of indoor installation applications such as classrooms, big boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed. In large areas you can link multiple OVO8P’s if you wire them in parallel. OVO8P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various installing angles. Thanks to the floor standing bracket, OVO8P can be placed freestanding too.

OVO8P is an active speaker with excellent musical quality, crystal clear voice reproduction and high sound level with 60W output power. This full range bass reflex speaker is so powerful you don’t need a subwoofer to realize that perfect sound.

The OVO8P 2-way bass reflex speaker has an 8-inch woofer and a 1 inch soft dome tweeter. You have volume control options and separate bass and treble control.

Balanced and unbalanced input connectors on the OVO8P are ideal for AV monitor and educational applications requiring very high sound levels. There is an RCA/Cinch input for unbalanced line level signals and male and female linked XLR connectors for balanced line level signals.

The OVO8P has been designed for a wide range of indoor installation applications such as classrooms, big boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed. In large areas you can link multiple OVO8P’s if you wire them in parallel.

OVO8P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various installing angles. Thanks to the floor standing bracket, OVO8P can be placed freestanding too.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number OVO8P
Product Name Commercial Loudspeakers Surface Mount
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
FK Series Receivers -  - Knowles
Specs
Impedance 630 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details