Same Sky Speakers CMS-40208N

Description
8 Ohms General Purpose Speaker 1W 520Hz ~ 13kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 520Hz ~ 13kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3844-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3844-ND
Speakers 102-3844-ND
8 Ohms General Purpose Speaker 1W 520Hz ~ 13kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 1W 520Hz ~ 13kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3844-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Speakers - 2603-CAC134-03W33-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 330 Hz
View Details