Biamp Systems, Ltd. CLOUD Series 6" High Output Ceiling Speaker CLOUD6-PR

Description
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD6 uses a coaxial drive unit design and bass-reflex loading. A 6" cast aluminium frame mid/bass unit is coupled to a ¾-inch aluminium HF unit via a high-grade crossover. The CLOUD6 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 120 degrees conical and the integral 60W 70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications. Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille. Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has three hanging points for flying, in which event the white powdercoated backcan aesthetically matches the bezel and grille. CLOUD6 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T-bars, two split-ring supports and two paint protectors.Loudspeak er Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation Operating Range: 60 Hz to 20 kHz, 900 Hz to 16 kHz (±5 dB) Max Input Ratings: 60W continuous, 140W program Transformer Taps (70V/100V): 60W, 30W, 15W, 7.5W Recommended Power Amplifier: 110W to 170W @ 16 ohms Sensitivity (1W/1m): 91 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 90 dB SPL (250 Hz to 4 kHz speech range) Maximum Output: 109 dB SPL / 115 dB SPL (peak 16 ohm) Nominal Impedance: 16 ohms Minimum Impedance: 5.9 ohms @ 5.1 kHz Nominal -6dB Beamwidth: 120° conical Crossover Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 6" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint Mounting/Rigging Provisions: 4 seismic clips, 4 aluminum mounting dogs Grille: 18-gauge perforated steel with removable fire retardant foam insert Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector Bezel Diameter: 9.860 inches (250.5 mm) Can Depth: 7.625 inches (193.7 mm) Cutout Diameter: 8.75 inches (222.3 mm) Weight: 8.2 lbs (3.7 kg) - per single loudspeaker Shipping Weight: 25 lbs (11.3 kg) - per pair
Datasheet
Description
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD6 uses a coaxial drive unit design and bass-reflex loading. A 6" cast aluminium frame mid/bass unit is coupled to a ¾-inch aluminium HF unit via a high-grade crossover. The CLOUD6 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 120 degrees conical and the integral 60W 70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications. Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille. Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has three hanging points for flying, in which event the white powdercoated backcan aesthetically matches the bezel and grille. CLOUD6 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T-bars, two split-ring supports and two paint protectors.Loudspeak er Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation Operating Range: 60 Hz to 20 kHz, 900 Hz to 16 kHz (±5 dB) Max Input Ratings: 60W continuous, 140W program Transformer Taps (70V/100V): 60W, 30W, 15W, 7.5W Recommended Power Amplifier: 110W to 170W @ 16 ohms Sensitivity (1W/1m): 91 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 90 dB SPL (250 Hz to 4 kHz speech range) Maximum Output: 109 dB SPL / 115 dB SPL (peak 16 ohm) Nominal Impedance: 16 ohms Minimum Impedance: 5.9 ohms @ 5.1 kHz Nominal -6dB Beamwidth: 120° conical Crossover Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 6" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint Mounting/Rigging Provisions: 4 seismic clips, 4 aluminum mounting dogs Grille: 18-gauge perforated steel with removable fire retardant foam insert Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector Bezel Diameter: 9.860 inches (250.5 mm) Can Depth: 7.625 inches (193.7 mm) Cutout Diameter: 8.75 inches (222.3 mm) Weight: 8.2 lbs (3.7 kg) - per single loudspeaker Shipping Weight: 25 lbs (11.3 kg) - per pair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLOUD Series 6
Berlin, CT, USA
CLOUD Series 6" High Output Ceiling Speaker
42093
CLOUD Series 6" High Output Ceiling Speaker 42093
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD6 uses a coaxial drive unit design and bass-reflex loading. A 6" cast aluminium frame mid/bass unit is coupled to a ¾-inch aluminium HF unit via a high-grade crossover. The CLOUD6 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 120 degrees conical and the integral 60W 70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications. Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille. Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has three hanging points for flying, in which event the white powdercoated backcan aesthetically matches the bezel and grille. CLOUD6 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T-bars, two split-ring supports and two paint protectors.Loudspeak er Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation Operating Range: 60 Hz to 20 kHz, 900 Hz to 16 kHz (±5 dB) Max Input Ratings: 60W continuous, 140W program Transformer Taps (70V/100V): 60W, 30W, 15W, 7.5W Recommended Power Amplifier: 110W to 170W @ 16 ohms Sensitivity (1W/1m): 91 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 90 dB SPL (250 Hz to 4 kHz speech range) Maximum Output: 109 dB SPL / 115 dB SPL (peak 16 ohm) Nominal Impedance: 16 ohms Minimum Impedance: 5.9 ohms @ 5.1 kHz Nominal -6dB Beamwidth: 120° conical Crossover Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 6" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint Mounting/Rigging Provisions: 4 seismic clips, 4 aluminum mounting dogs Grille: 18-gauge perforated steel with removable fire retardant foam insert Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector Bezel Diameter: 9.860 inches (250.5 mm) Can Depth: 7.625 inches (193.7 mm) Cutout Diameter: 8.75 inches (222.3 mm) Weight: 8.2 lbs (3.7 kg) - per single loudspeaker Shipping Weight: 25 lbs (11.3 kg) - per pair

Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD6 uses a coaxial drive unit design and bass-reflex loading. A 6" cast aluminium frame mid/bass unit is coupled to a ¾-inch aluminium HF unit via a high-grade crossover. The CLOUD6 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 120 degrees conical and the integral 60W 70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications.
Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille.
Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple
and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has
three hanging points for flying, in which event the white powdercoated backcan aesthetically matches the bezel and grille.
CLOUD6 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T-bars, two split-ring supports and two paint protectors.Loudspeaker Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation
Operating Range: 60 Hz to 20 kHz, 900 Hz to 16 kHz (±5 dB)
Max Input Ratings: 60W continuous, 140W program
Transformer Taps (70V/100V): 60W, 30W, 15W, 7.5W
Recommended Power Amplifier: 110W to 170W @ 16 ohms
Sensitivity (1W/1m): 91 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 90 dB SPL (250 Hz to 4 kHz speech range)
Maximum Output: 109 dB SPL / 115 dB SPL (peak 16 ohm)
Nominal Impedance: 16 ohms
Minimum Impedance: 5.9 ohms @ 5.1 kHz
Nominal -6dB Beamwidth: 120° conical
Crossover Frequency: 2000 Hz
Recommended Signal Processing: 80 Hz high pass filter
Drivers: LF (1) 6" cast aluminum, HF (1) ¾" aluminum
Driver Protection: none
Input Connection: 4-position Phoenix connector
Controls: 16 ohm / 70V switch
Enclosure: Metal enclosure, white powder-coat paint
Mounting/Rigging Provisions: 4 seismic clips, 4 aluminum mounting dogs
Grille: 18-gauge perforated steel with removable fire retardant foam insert
Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector
Bezel Diameter: 9.860 inches (250.5 mm)
Can Depth: 7.625 inches (193.7 mm)
Cutout Diameter: 8.75 inches (222.3 mm)
Weight: 8.2 lbs (3.7 kg) - per single loudspeaker
Shipping Weight: 25 lbs (11.3 kg) - per pair

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42093
Product Name CLOUD Series 6" High Output Ceiling Speaker
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
XT Tweeter 3/4
Specs
Nominal Power 80 watts
Sensitivity 89.4 dB
Resonance Frequency 973 Hz
View Details