CTS Corporation Band Pass Filter MTB0950A

Description
Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote Datasheet
Description
Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB0950A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB0950A
Band Pass Filter MTB0950A
Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications Satcom Radar

Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Satcom
  • Radar
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB0950A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 9500 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2790 - 4370 MHz, 50Ω - BFCN-3491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3489 dB
View Details
2 suppliers
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
View Details