Chengdu Filter Technology Co., Ltd. 1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) HRT-BF(1747.5/75)-113N

Description
The HRT-BF(1747.5/75)-11 3N is a cavity band pass filter. The pass band is 1710-1785MHz.lt has excellent rejection ≥70dB@F0±70MHz . It has a maximum insertion loss of 0.5dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-BF(1747.5/75)-11 3N is a cavity band pass filter. The pass band is 1710-1785MHz.lt has excellent rejection ≥70dB@F0±70MHz . It has a maximum insertion loss of 0.5dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Chengdu, China
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW)
HRT-BF(1747.5/75)-113N
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) HRT-BF(1747.5/75)-113N
The HRT-BF(1747.5/75)-11 3N is a cavity band pass filter. The pass band is 1710-1785MHz.lt has excellent rejection ≥70dB@F0±70MHz . It has a maximum insertion loss of 0.5dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.

The HRT-BF(1747.5/75)-113N is a cavity band pass filter. The pass band is 1710-1785MHz.lt has excellent rejection ≥70dB@F0±70MHz . It has a maximum insertion loss of 0.5dB. The filter has N-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-BF(1747.5/75)-113N
Product Name 1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details
5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
View Details
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(6575/1380)-789S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 1.38E6 kHz
Insertion Loss 0.6000 dB
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details