The BFCN-3491+ is a 50Ω LTCC bandpass filter designed for operation between 2790 and 4370 MHz, featuring a compact FV1206-7 case measuring 3.20 mm × 1.60 mm. It provides a passband insertion loss of up to 3.0 dB, a return loss of at least 12 dB, and offers rejection of 18 dB or greater in the lower stopband below 2150 MHz and 15 dB or greater in the upper stopband above 7200 MHz. The filter operates reliably from -55°C to +100°C, supports up to 1 W RF power input, and is RoHS compliant. Wrap-around terminations reduce parasitic effects, and the hermetically sealed LTCC construction ensures stability in high humidity and extreme temperature environments.
The BFCN-3491+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 2790 to 4370 MHz, these units offer excellent rejection over a deep stopband.
3.489GHz Center Band Pass Ceramic Filter 1.58GHz 50Ohm 1206 (3216 Metric), 4 PC Pad
3.489GHz Center Band Pass Ceramic Filter 1.58GHz 50Ohm 1206 (3216 Metric), 4 PC Pad
3.489GHz Center Band Pass Ceramic Filter 1.58GHz 50Ohm 1206 (3216 Metric), 4 PC Pad
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-3491+ | 3157-BFCN-3491+DKR-ND |
| Product Name | LTCC Band Pass Filter, 2790 - 4370 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 3489 dB | 3 dB |