Anatech Electronics, Inc. 2610 MHz Cavity Band Pass Filter AB2610B849

Description
2610 MHz Cavity Band Pass Filter
Request a Quote
Description
2610 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Garfield, NJ, United States
2610 MHz Cavity Band Pass Filter
AB2610B849
2610 MHz Cavity Band Pass Filter AB2610B849
2610 MHz Cavity Band Pass Filter

2610 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2610B849
Product Name 2610 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
Insertion Loss 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details