Anatech Electronics, Inc. 5775 MHz Cavity Band Pass Filter AB5775B1311

Description
5775 MHz Cavity Band Pass Filter
Request a Quote
Description
5775 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Garfield, NJ, United States
5775 MHz Cavity Band Pass Filter
AB5775B1311
5775 MHz Cavity Band Pass Filter AB5775B1311
5775 MHz Cavity Band Pass Filter

5775 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5775B1311
Product Name 5775 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details