The AVA-2183+ is a GaAs pHEMT MMIC wideband amplifier designed for operation from 2 to 20 GHz with internally matched 50Ω RF ports. It is housed in a 4x4 mm 20-lead QFN-style package with an exposed paddle for thermal management. At +25°C and +4 V supply, it delivers typical gain of 16.4 dB, P1dB of +19.3 dBm, OIP3 of +24.7 dBm, and a noise figure of 5.2 dB at 10 GHz, drawing 210 mA of supply current.
The AVA-2183+ is a GaAs pHEMT MMIC Amplifier that operates from 2 to 20 GHz. At 10 GHz the amplifier provides typical performance of 16.4 dB Gain, 5.2 dB Noise Figure, +19.3 dBm P1dB, and +24.7 dBm OIP3 from a +4 V supply drawing 210 mA. The AVA-2183+ MMIC amplifier is housed in an industry standard 4x4 mm 20-lead QFN-style package. With the RF ports internally matched to 50Ω, this amplifier enables easy integration into microwave systems.
SMT GAIN BLOCK, 2 - 20 GHZ, 50
SMT GAIN BLOCK, 2 - 20 GHZ, 50
SMT GAIN BLOCK, 2 - 20 GHZ, 50
SMT GAIN BLOCK, 2 - 20 GHZ, 50
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-2183+ | 3157-AVA-2183+CT-ND | AVA-2183+ |
| Product Name | SMT MMIC, Medium Power, pHEMT Amplifier, 2000 MHz to 20 GHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 2000 to 20000 MHz | 2000 to 20000 MHz | 2000 to 20000 MHz |
| Minimum Gain | 12.9 dB | 16.4 dB | ? to 16.4 dB |
| Maximum Gain | 16.4 dB | 16.4 dB | 16.4 dB |