Cree, Inc. LED White Lighting XREWHT-L1-0000-008F7

Description
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-0000-008F7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-008F7-ND
LED White Lighting XREWHT-L1-0000-008F7-ND
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-008F7
High Power LEDs - White XREWHT-L1-0000-008F7
High Power LEDs - White White 73.9lm XLamp XR-E LED

High Power LEDs - White White 73.9lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-0000-008F7-ND XREWHT-L1-0000-008F7
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
LED Type White
Color Temperature 3200 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details