LED Lighting Color XLamp® XP-E2 Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XPEBRD-L1-R250-00902-ND |
| Product Name | LED Color Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | Red |
| Peak Wavelength | 623 nm (6230 Å) |