Broadcom Inc. LED White Lighting ASMT-MW04-NLN01

Description
LED Lighting Moonstone® White, Cool 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone® White, Cool 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMT-MW04-NLN01TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMT-MW04-NLN01TR-ND
LED White Lighting 516-ASMT-MW04-NLN01TR-ND
LED Lighting Moonstone® White, Cool 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone® White, Cool 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Led, Hb, Cool White, 10000K, 110Lm Rohs Compliant Broadcom - 40AJ6216 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 10000K, 110Lm Rohs Compliant Broadcom
40AJ6216
Led, Hb, Cool White, 10000K, 110Lm Rohs Compliant Broadcom 40AJ6216
LED, HB, COOL WHITE, 10000K, 110LM ROHS COMPLIANT: YES

LED, HB, COOL WHITE, 10000K, 110LM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-MW04-NLN01TR-ND 40AJ6216
Product Name LED White Lighting Led, Hb, Cool White, 10000K, 110Lm Rohs Compliant Broadcom
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PRB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers