Copper Mountain Technologies Calibration Kit N3.5

Description
N3.5 Calibration Kit Frequency Range: up to 3.5 GHz Impedance: 50 Ohm Connector Type: N-type
Request a Quote
Description
N3.5 Calibration Kit Frequency Range: up to 3.5 GHz Impedance: 50 Ohm Connector Type: N-type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N3.5 Calibration Kit is designed for calibrating vector network analyzers up to 3.5 GHz with 50 Ω N-type connectors. It includes open, short, and thru standards with specified electrical coefficients for phase deviation, offset delay, and impedance matching. The kit supports measurements with VSWR less than 1.035 and return loss greater than 35.3 dB across its frequency range.

Datasheet Summary
Powered by GS/AI

The N3.5 Calibration Kit is designed for calibrating vector network analyzers up to 3.5 GHz with 50 Ω N-type connectors. It includes open, short, and thru standards with specified electrical coefficients for phase deviation, offset delay, and impedance matching. The kit supports measurements with VSWR less than 1.035 and return loss greater than 35.3 dB across its frequency range.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - N3.5 - Copper Mountain Technologies
Indianapolis, IN, United States
Calibration Kit
N3.5
Calibration Kit N3.5
N3.5 Calibration Kit Frequency Range: up to 3.5 GHz Impedance: 50 Ohm Connector Type: N-type
  • N3.5 Calibration Kit
  • Frequency Range: up to 3.5 GHz
  • Impedance: 50 Ohm
  • Connector Type: N-type
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number N3.5
Product Name Calibration Kit
Calibrator Style Modular
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM2708 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Automatic Calibration Module - ACM2202 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100000 to 2.20E10 Hz
View Details
Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details