Copper Mountain Technologies VNA Calibration Kit S2611

Description
S2611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 26.5 GHz. It is databased and provides calibration with Open, Short and Load standards and has 3.5 mm connectors. Specifications: 3.5 mm connectors Impedance: 50 Ohm Frequency: DC to 26.5 GHz
Request a Quote
Description
S2611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 26.5 GHz. It is databased and provides calibration with Open, Short and Load standards and has 3.5 mm connectors. Specifications: 3.5 mm connectors Impedance: 50 Ohm Frequency: DC to 26.5 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Kit - S2611 - Copper Mountain Technologies
Indianapolis, IN, United States
VNA Calibration Kit
S2611
VNA Calibration Kit S2611
S2611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 26.5 GHz. It is databased and provides calibration with Open, Short and Load standards and has 3.5 mm connectors. Specifications: 3.5 mm connectors Impedance: 50 Ohm Frequency: DC to 26.5 GHz

S2611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 26.5 GHz. It is databased and provides calibration with Open, Short and Load standards and has 3.5 mm connectors.
Specifications:

  • 3.5 mm connectors
  • Impedance: 50 Ohm
  • Frequency: DC to 26.5 GHz
Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number S2611
Product Name VNA Calibration Kit
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 2.65E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details
Calibration Kit - N3.5 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.50E9 Hz
View Details
Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details