The CM24F is a 50 Ω, 2.4 mm female calibration kit for vector network analyzers with a frequency range of DC to 50 GHz. It includes open, short, load, and thru standards with specified phase deviations, return loss, and electrical delay parameters. The kit operates within a temperature range of 18°C to 28°C and has a maximum torque specification of 1.65 Nm. The connector type is 2.4 mm, and the load impedance is 50 Ω ± 0.5 Ω.
This calibration kit was a replacement for the Z5411 calibration kit.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | CM24F |
| Product Name | Calibration Kit |
| Calibrator Style | Modular |
| Calibration Signal | Signal / Waveform Generator Output |
| Frequency Range | 5.00E10 Hz |