The V0402 is a 2-port, 4.5 GHz USB vector network analyzer designed for laboratory and production testing, offering metrology-grade accuracy in a compact, portable form factor. It features N-type female test port connectors, a frequency range of 100 kHz to 4.5 GHz, and a dynamic range of 130 dB at 10 Hz IF bandwidth. Measurement speed is as fast as 25 µs per point, with up to 500,001 measurement points and a power range of -50 dBm to +5 dBm. The device operates via USB interface with Windows-based software and includes 16 logical channels with 16 traces per channel. Calibration is supported through manual and automatic methods, with accuracy specified over a temperature range of 23 ± 5 °C. The analyzer excludes advanced features such as time domain and gating to reduce cost while maintaining core measurement performance.
The V0402 is a 2-port, 4.5 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package than our standard Compact models. This model is the next generation of the M5045, and while the V0402 VNA is the same price as the former model, this unit has a number of specification improvements including:
These upgrades make the V0402 a powerful solution for engineers seeking reliable RF measurements for materials measurement or production applications without the price tag of traditional, full-featured lab instruments.
The V0402 includes many of the advanced software features found in other CMT VNAs:
To keep costs down, some features typically included in CMT software have been excluded from the models in the Value Series line from CMT. For users who do not require features like time domain and gating, this unit offers a reduced cost without sacrificing performance or accuracy.
VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
The V0402 VNA includes an RF measurement module and S2VNA Windows operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | V0402 |
| Product Name | 2-Port 4.5 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 100 to 4.50E6 kHz |
| Resolution | 1 Hz |