Copper Mountain Technologies 1-Port 14 GHz Analyzer R140B

Description
R140B 1-Port 14 GHz Vector Network Analyzer (cable and antenna analyzer) delivers lab grade performance in a handheld device. This patented (US Patent 9,291,657) analyzer can be connected directly to the antenna or other DUT without the need for a test cable, eliminating measurement uncertainties inherent to cables. Resulting in highly dependable performance and calibration stability while maintaining a small form factor suited for laboratory or field applications. R140B is an enhanced version of its predecessor —the discontinued R140 reflectometer— featuring faster measurement speeds, wider IFBW, and an improved dynamic range. It utilizes a flexible connector assembly, which includes four different port connector options (N male, female; 3.5mm male, female). R140B VNA includes an RF measurement module and R software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. R software can be installed on multiple computers that share the use of the analyzer measurement module. The R140B network analyzer can be used in the field, in the laboratory, and in production testing. The VNA can be integrated into production test system via Manufacturing Test plug-in VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
Request a Quote
Description
R140B 1-Port 14 GHz Vector Network Analyzer (cable and antenna analyzer) delivers lab grade performance in a handheld device. This patented (US Patent 9,291,657) analyzer can be connected directly to the antenna or other DUT without the need for a test cable, eliminating measurement uncertainties inherent to cables. Resulting in highly dependable performance and calibration stability while maintaining a small form factor suited for laboratory or field applications. R140B is an enhanced version of its predecessor —the discontinued R140 reflectometer— featuring faster measurement speeds, wider IFBW, and an improved dynamic range. It utilizes a flexible connector assembly, which includes four different port connector options (N male, female; 3.5mm male, female). R140B VNA includes an RF measurement module and R software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. R software can be installed on multiple computers that share the use of the analyzer measurement module. The R140B network analyzer can be used in the field, in the laboratory, and in production testing. The VNA can be integrated into production test system via Manufacturing Test plug-in VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1-Port 14 GHz Analyzer - R140B - Copper Mountain Technologies
Indianapolis, IN, United States
1-Port 14 GHz Analyzer
R140B
1-Port 14 GHz Analyzer R140B
R140B 1-Port 14 GHz Vector Network Analyzer (cable and antenna analyzer) delivers lab grade performance in a handheld device. This patented (US Patent 9,291,657) analyzer can be connected directly to the antenna or other DUT without the need for a test cable, eliminating measurement uncertainties inherent to cables. Resulting in highly dependable performance and calibration stability while maintaining a small form factor suited for laboratory or field applications. R140B is an enhanced version of its predecessor —the discontinued R140 reflectometer— featuring faster measurement speeds, wider IFBW, and an improved dynamic range. It utilizes a flexible connector assembly, which includes four different port connector options (N male, female; 3.5mm male, female). R140B VNA includes an RF measurement module and R software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. R software can be installed on multiple computers that share the use of the analyzer measurement module. The R140B network analyzer can be used in the field, in the laboratory, and in production testing. The VNA can be integrated into production test system via Manufacturing Test plug-in VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

R140B 1-Port 14 GHz Vector Network Analyzer (cable and antenna analyzer) delivers lab grade performance in a handheld device. This patented (US Patent 9,291,657) analyzer can be connected directly to the antenna or other DUT without the need for a test cable, eliminating measurement uncertainties inherent to cables. Resulting in highly dependable performance and calibration stability while maintaining a small form factor suited for laboratory or field applications.

R140B is an enhanced version of its predecessor —the discontinued R140 reflectometer— featuring faster measurement speeds, wider IFBW, and an improved dynamic range. It utilizes a flexible connector assembly, which includes four different port connector options (N male, female; 3.5mm male, female).

R140B VNA includes an RF measurement module and R software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. R software can be installed on multiple computers that share the use of the analyzer measurement module. The R140B network analyzer can be used in the field, in the laboratory, and in production testing. The VNA can be integrated into production test system via Manufacturing Test plug-in

VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Number R140B
Product Name 1-Port 14 GHz Analyzer
Instrument Type PC-Based
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer - A2202-DFx - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 18 GHz Analyzer - S5180B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Display None
Frequency Range 100 to 1.80E7 kHz
View Details
16-Port 9 GHz Vector Network Analyzer - SN0916 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 18GHz Vector Network Analyzer - M5180 - Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Frequency Range 300 to 1.80E7 kHz
Resolution 1 Hz
View Details