The SC0602 is a 2-port vector network analyzer with a frequency range of 9 kHz to 6.5 GHz, measuring S11, S21, S12, and S22 parameters. It features a dynamic range of >130 dB typ. at 10 Hz IF bandwidth, an output power range of -50 dBm to +5 dBm, and supports up to 500,001 measurement points per sweep. The device has N-type female test port connectors, 50 Ohm impedance, and a measurement bandwidth from 1 Hz to 300 kHz. It includes S2VNA software with Time Domain, Embedding/De-Embeddi
The SC0602 is a 2-Port 6.5 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in a compact package, with the maximum standard software feature set enabled.
VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
The Copper Mountain Technologies SC0602 VNA includes an RF measurement module and S2 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. Linux OS support is also available for this product upon request and based on user requirements. S2 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SC0602 |
| Product Name | 2-Port 6.5 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 9 to 6.50E6 kHz |
| Resolution | 1 Hz |