The SN0910 is a 10-port vector network analyzer covering 300 kHz to 9 GHz with 50 Ohm impedance and N-type female test port connectors. It has a measurement time of 24 µs per point, a dynamic range of 140 dB typ at 10 Hz IFBW, and an output power range of -45 dBm to +10 dBm for frequencies up to 6 GHz and -45 dBm to +2 dBm above 6 GHz. The unit operates with Windows 7 or later, connects via USB B, and consumes 65 W. Dimensions are 436 mm length, 425 mm width, and 96 mm height, weighing 13.8 kg. It supports automatic calibration and includes time domain and gating conversion.
SN0910 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 12-, 14- and 16-port configurations.
SN0910 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0910 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0910 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS.
VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SN0910 |
| Product Name | 10-Port 9 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 300 to 9.00E6 kHz |
| Resolution | 1 Hz |