Copper Mountain Technologies 2-Port 1.5 GHz Vector Network Analyzer VTR0102

Description
The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included standard in our software. The VTR0102 is a value-priced VNA designed for common S11 and S21 measurements, making it ideal for testing antennas, filters, amplifiers, transmission lines and cables. This portable vector network analyzer can be battery powered (12 volts) and used in the field, in the laboratory, and in production testing. This VNA can be integrated into a production test system via Manufacturing Test Plug-in. VTR0102 VNA includes an RF measurement module and CMT VNA software application, which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board single-board computer connecting to the measurement hardware via USB interface. This VNA control software will also run on an ARM based computer such as the Raspberry Pi. CMT VNA software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module. VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
Request a Quote Datasheet
Description
The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included standard in our software. The VTR0102 is a value-priced VNA designed for common S11 and S21 measurements, making it ideal for testing antennas, filters, amplifiers, transmission lines and cables. This portable vector network analyzer can be battery powered (12 volts) and used in the field, in the laboratory, and in production testing. This VNA can be integrated into a production test system via Manufacturing Test Plug-in. VTR0102 VNA includes an RF measurement module and CMT VNA software application, which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board single-board computer connecting to the measurement hardware via USB interface. This VNA control software will also run on an ARM based computer such as the Raspberry Pi. CMT VNA software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module. VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port 1.5 GHz Vector Network Analyzer - VTR0102 - Copper Mountain Technologies
Indianapolis, IN, United States
2-Port 1.5 GHz Vector Network Analyzer
VTR0102
2-Port 1.5 GHz Vector Network Analyzer VTR0102
The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included standard in our software. The VTR0102 is a value-priced VNA designed for common S11 and S21 measurements, making it ideal for testing antennas, filters, amplifiers, transmission lines and cables. This portable vector network analyzer can be battery powered (12 volts) and used in the field, in the laboratory, and in production testing. This VNA can be integrated into a production test system via Manufacturing Test Plug-in. VTR0102 VNA includes an RF measurement module and CMT VNA software application, which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board single-board computer connecting to the measurement hardware via USB interface. This VNA control software will also run on an ARM based computer such as the Raspberry Pi. CMT VNA software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module. VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included standard in our software.

The VTR0102 is a value-priced VNA designed for common S11 and S21 measurements, making it ideal for testing antennas, filters, amplifiers, transmission lines and cables.

This portable vector network analyzer can be battery powered (12 volts) and used in the field, in the laboratory, and in production testing. This VNA can be integrated into a production test system via Manufacturing Test Plug-in.

VTR0102 VNA includes an RF measurement module and CMT VNA software application, which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board single-board computer connecting to the measurement hardware via USB interface. This VNA control software will also run on an ARM based computer such as the Raspberry Pi. CMT VNA software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module.

VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Number VTR0102
Product Name 2-Port 1.5 GHz Vector Network Analyzer
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
Frequency Range 50000 to 1.50E6 kHz
Resolution 1 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 4.5 GHz Vector Network Analyzer - SC0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
10-Port 9 GHz Vector Network Analyzer - SN0910 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 22 GHz Direct Receiver Access Compatible Vector Network Analyzer - A2202-D - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 75 Ohm 4.0 GHz Vector Network Analyzer - SC7540 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details