Copper Mountain Technologies 2-Port 9 GHz Vector Network Analyzer SC0902

Description
The SC0902 is a 2-Port 9 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in a compact package, with the maximum standard software feature set enabled. VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. The Copper Mountain Technologies SC0492 VNA includes an RF measurement module and S2 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. Linux OS support is also available for this product upon request and based on user requirements. S2 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.
Request a Quote Datasheet
Description
The SC0902 is a 2-Port 9 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in a compact package, with the maximum standard software feature set enabled. VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. The Copper Mountain Technologies SC0492 VNA includes an RF measurement module and S2 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. Linux OS support is also available for this product upon request and based on user requirements. S2 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port 9 GHz Vector Network Analyzer - SC0902 - Copper Mountain Technologies
Indianapolis, IN, United States
2-Port 9 GHz Vector Network Analyzer
SC0902
2-Port 9 GHz Vector Network Analyzer SC0902
The SC0902 is a 2-Port 9 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in a compact package, with the maximum standard software feature set enabled. VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. The Copper Mountain Technologies SC0492 VNA includes an RF measurement module and S2 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. Linux OS support is also available for this product upon request and based on user requirements. S2 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.

The SC0902 is a 2-Port 9 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in a compact package, with the maximum standard software feature set enabled.

VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

The Copper Mountain Technologies SC0492 VNA includes an RF measurement module and S2 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. Linux OS support is also available for this product upon request and based on user requirements. S2 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.

Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Number SC0902
Product Name 2-Port 9 GHz Vector Network Analyzer
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
Frequency Range 9 to 9.00E6 kHz
Resolution 1 Hz
Unlock Full Specs
to access all available technical data

Similar Products

6-Port 9 GHz Vector Network Analyzer - SN0906 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 18 GHz Analyzer - S5180B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Display None
Frequency Range 100 to 1.80E7 kHz
View Details
2-Port 18GHz Vector Network Analyzer - M5180 - Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Frequency Range 300 to 1.80E7 kHz
Resolution 1 Hz
View Details
2-Port 22 GHz Frequency Extension Compatible Vector Network Analyzer - A2202-Fx - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details