McWane Plant and Industrial Gate Valves Solid Wedge Gate Valve

Description
Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast mounting pads for gears or electric actuators. Valves are protected externally and internally with coatings conforming with AWWA C500. Valuable engineering features include: Ductile iron for added strength and reduced weight. Close-fitting stem to wedge engagement maintains alignment. Extra-wide, bronze disc and seat ring faces provide large seating area. Corrosion-resistance stainless steel stem and hardware. Full-flow waterway. Solid, single-piece tapered wedge assures excellent performance and prevents clogging.
Request a Quote Datasheet
Description
Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast mounting pads for gears or electric actuators. Valves are protected externally and internally with coatings conforming with AWWA C500. Valuable engineering features include: Ductile iron for added strength and reduced weight. Close-fitting stem to wedge engagement maintains alignment. Extra-wide, bronze disc and seat ring faces provide large seating area. Corrosion-resistance stainless steel stem and hardware. Full-flow waterway. Solid, single-piece tapered wedge assures excellent performance and prevents clogging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
Birmingham, AL, United States
Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast mounting pads for gears or electric actuators. Valves are protected externally and internally with coatings conforming with AWWA C500. Valuable engineering features include: Ductile iron for added strength and reduced weight. Close-fitting stem to wedge engagement maintains alignment. Extra-wide, bronze disc and seat ring faces provide large seating area. Corrosion-resistance stainless steel stem and hardware. Full-flow waterway. Solid, single-piece tapered wedge assures excellent performance and prevents clogging.

Features & Benefits

Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast mounting pads for gears or electric actuators. Valves are protected externally and internally with coatings conforming with AWWA C500. Valuable engineering features include:

  1. Ductile iron for added strength and reduced weight.
  2. Close-fitting stem to wedge engagement maintains alignment.
  3. Extra-wide, bronze disc and seat ring faces provide large seating area.
  4. Corrosion-resistance stainless steel stem and hardware.
  5. Full-flow waterway.
  6. Solid, single-piece tapered wedge assures excellent performance and prevents clogging.
Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number Solid Wedge Gate Valve
Product Name Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details