HydraCheck Inc. Oil Sampling Valves Aeroquip® HC-FD15

Description
With a turn of the knob, the valve allows inline sampling of system fluids without system shutdown, in little time, and without the worry of fluid contamination. For best results, the HC-FD15 oil sampling valves should be installed in dynamic fluid lines in low pressure and return lines. If only one sampling point can be chosen, it should be in the return line, upstream of any return line filter. This will ensure a representative sample of the present condition of all components in the system. The Aeroquip® oil sampling valve is designed for use with engine oil, lubricating oil, transmission fluid and hydraulic fluids in mobile construction equipment, military vehicles, trucks and stationary equipment. Easy to Operate: Remove metal dustcover on the discharge port. Discharge approximately 200ml of oil to flush the sampling valve by turning the knurled knob 1/4 turn to the right. Dispose of this sample in the appropriate manner. Locate a clean oil sample bottle under the discharge port. Turn the knurled knob 1/4 turn to the right until the bottle is filled to the desired level. The knob can be backed off to throttle the rate of flow. When the bottle is filled, let go of the knurled knob and the valve will close automatically. Replace the metal dustcover wrench tight. Construction: Corrosion resistant plated steel with brass internal components and Viton™ seals. NOTE: This valve is not intended for aerospace applications.
Request a Quote
Description
With a turn of the knob, the valve allows inline sampling of system fluids without system shutdown, in little time, and without the worry of fluid contamination. For best results, the HC-FD15 oil sampling valves should be installed in dynamic fluid lines in low pressure and return lines. If only one sampling point can be chosen, it should be in the return line, upstream of any return line filter. This will ensure a representative sample of the present condition of all components in the system. The Aeroquip® oil sampling valve is designed for use with engine oil, lubricating oil, transmission fluid and hydraulic fluids in mobile construction equipment, military vehicles, trucks and stationary equipment. Easy to Operate: Remove metal dustcover on the discharge port. Discharge approximately 200ml of oil to flush the sampling valve by turning the knurled knob 1/4 turn to the right. Dispose of this sample in the appropriate manner. Locate a clean oil sample bottle under the discharge port. Turn the knurled knob 1/4 turn to the right until the bottle is filled to the desired level. The knob can be backed off to throttle the rate of flow. When the bottle is filled, let go of the knurled knob and the valve will close automatically. Replace the metal dustcover wrench tight. Construction: Corrosion resistant plated steel with brass internal components and Viton™ seals. NOTE: This valve is not intended for aerospace applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oil Sampling Valves - Aeroquip® HC-FD15 - HydraCheck Inc.
Salt Lake City, UT, USA
Oil Sampling Valves
Aeroquip® HC-FD15
Oil Sampling Valves Aeroquip® HC-FD15
With a turn of the knob, the valve allows inline sampling of system fluids without system shutdown, in little time, and without the worry of fluid contamination. For best results, the HC-FD15 oil sampling valves should be installed in dynamic fluid lines in low pressure and return lines. If only one sampling point can be chosen, it should be in the return line, upstream of any return line filter. This will ensure a representative sample of the present condition of all components in the system. The Aeroquip® oil sampling valve is designed for use with engine oil, lubricating oil, transmission fluid and hydraulic fluids in mobile construction equipment, military vehicles, trucks and stationary equipment. Easy to Operate: Remove metal dustcover on the discharge port. Discharge approximately 200ml of oil to flush the sampling valve by turning the knurled knob 1/4 turn to the right. Dispose of this sample in the appropriate manner. Locate a clean oil sample bottle under the discharge port. Turn the knurled knob 1/4 turn to the right until the bottle is filled to the desired level. The knob can be backed off to throttle the rate of flow. When the bottle is filled, let go of the knurled knob and the valve will close automatically. Replace the metal dustcover wrench tight. Construction: Corrosion resistant plated steel with brass internal components and Viton™ seals. NOTE: This valve is not intended for aerospace applications.

With a turn of the knob, the valve allows inline sampling of system fluids without system shutdown, in little time, and without the worry of fluid contamination.

For best results, the HC-FD15 oil sampling valves should be installed in dynamic fluid lines in low pressure and return lines. If only one sampling point can be chosen, it should be in the return line, upstream of any return line filter. This will ensure a representative sample of the present condition of all components in the system.

The Aeroquip® oil sampling valve is designed for use with engine oil, lubricating oil, transmission fluid and hydraulic fluids in mobile construction equipment, military vehicles, trucks and stationary equipment.

Easy to Operate:
Remove metal dustcover on the discharge port. Discharge approximately 200ml of oil to flush the sampling valve by turning the knurled knob 1/4 turn to the right. Dispose of this sample in the appropriate manner. Locate a clean oil sample bottle under the discharge port. Turn the knurled knob 1/4 turn to the right until the bottle is filled to the desired level. The knob can be backed off to throttle the rate of flow. When the bottle is filled, let go of the knurled knob and the valve will close automatically. Replace the metal dustcover wrench tight.

Construction:
Corrosion resistant plated steel with brass internal components and Viton™ seals.

NOTE: This valve is not intended for aerospace applications.

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Industrial Valves
Product Number Aeroquip® HC-FD15
Product Name Oil Sampling Valves
Valve Type Sampling
Primary Material Steel
Media Hydraulic
Valve Size 0.12 to 0.44 inch (3.17 to 11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details