Flexco Microwave, Inc. VANA Test Cable to 40 GHz NTC182

Description
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost
Request a Quote
Description
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NTC182 VANA Test Cable is a 40 GHz coaxial assembly with a 0.50-inch nominal outer diameter, designed for high-frequency network analyzer applications. It features a solid silver-plated copper center conductor, PTFE dielectric, and oxygen-free copper outer conductor with a PET braided shield, offering shielding effectiveness of at least -90 dBc. The cable has a velocity of propagation of 69%, a time delay of 1.47 ns/ft, and a maximum VSWR of 1.45:1, remaining stable during flexing. It supports operation from -40°C to +120°C with a minimum bend radius of 1.5 inches and a dielectric withstanding voltage of 0.5 kV (rms). Available connectors include 3.5 mm, SMA, N, APC-7, K, 2.4 mm, and TNC. Phase and amplitude stability are maintained under flexure, with amplitude variation less than 0.10 dB.

Datasheet Summary
Powered by GS/AI

NTC182 VANA Test Cable is a 40 GHz coaxial assembly with a 0.50-inch nominal outer diameter, designed for high-frequency network analyzer applications. It features a solid silver-plated copper center conductor, PTFE dielectric, and oxygen-free copper outer conductor with a PET braided shield, offering shielding effectiveness of at least -90 dBc. The cable has a velocity of propagation of 69%, a time delay of 1.47 ns/ft, and a maximum VSWR of 1.45:1, remaining stable during flexing. It supports operation from -40°C to +120°C with a minimum bend radius of 1.5 inches and a dielectric withstanding voltage of 0.5 kV (rms). Available connectors include 3.5 mm, SMA, N, APC-7, K, 2.4 mm, and TNC. Phase and amplitude stability are maintained under flexure, with amplitude variation less than 0.10 dB.

Suppliers

Company
Product
Description
Supplier Links
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Port Murray, NJ, United States
VANA Test Cable to 40 GHz
NTC182
VANA Test Cable to 40 GHz NTC182
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost

+ Rock Solid Phase & Amplitude
+ Low VSWR
+ Low Cost

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number NTC182
Product Name VANA Test Cable to 40 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details