The E6A6824 is a Cat6A Ethernet cable designed for 10 Gigabit transmission up to 246 ft (75 m) using four twisted pairs with differential lay lengths, foil, and braided shielding. It features 24 AWG stranded silver-plated high-strength copper alloy conductors, a PTFE jacket that is laser-markable and ultra-flexible, and an outer diameter of 0.26 in (6.6 mm). The cable meets ANSI/TIA-568 Category 6a specifications, has a temperature range of -55°C to +200°C, a maximum bend radius of 0.78 in (19.81 mm), and a dielectric withstanding voltage of 1.5 kV (rms). It is RoHS compliant, passes FAR Part 25.869 (a) App. F flame and smoke requirements, and is Skydrol resistant per SAE AS4373E Method 601.
The E6A6824 Cat 6a ethernet cable incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A6824 preserves technical performance by incorporating differential lay lengths between pairs and utilizing a foil and braided shield and delivers 10 Gigabit (ANSI/TIA-568 Category 6a) performance up to 246 ft. A PTFE ultra-flexible, laser-markable jacket is utilized to make it easier to install the cable. E6A6824 is an excellent selection for Engineers and Technicians installing cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E6A6824 |
| Product Name | E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) |
| Product Category | Cable |