TE Connectivity Multicore Cable 113319-000

Description
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Shield Material : Tin-Plated Copper Multicore Cable Wire Color : Violet Configuration Features Number of Multicore Cable Conductors : 1 Dimensions Multicore Cable Overall Outside Diameter (INCH) : .11 Wire Size (MMSQ) : 1.3087 Wire Size (AWG) : 16 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Comment : Product meets or exceeds all requirements of SAE AS85485/12 for 22-10 AWG, less identification., Internal wire sizes 22-10 meets or exceeds all requirements of SAE AS85485/9, less identification. Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Primary Multicore Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Shield Material : Tin-Plated Copper Multicore Cable Wire Color : Violet Configuration Features Number of Multicore Cable Conductors : 1 Dimensions Multicore Cable Overall Outside Diameter (INCH) : .11 Wire Size (MMSQ) : 1.3087 Wire Size (AWG) : 16 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Comment : Product meets or exceeds all requirements of SAE AS85485/12 for 22-10 AWG, less identification., Internal wire sizes 22-10 meets or exceeds all requirements of SAE AS85485/9, less identification. Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Primary Multicore Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 113319-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
113319-000
Multicore Cable 113319-000
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Shield Material : Tin-Plated Copper Multicore Cable Wire Color : Violet Configuration Features Number of Multicore Cable Conductors : 1 Dimensions Multicore Cable Overall Outside Diameter (INCH) : .11 Wire Size (MMSQ) : 1.3087 Wire Size (AWG) : 16 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Comment : Product meets or exceeds all requirements of SAE AS85485/12 for 22-10 AWG, less identification., Internal wire sizes 22-10 meets or exceeds all requirements of SAE AS85485/9, less identification. Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Primary Multicore Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable

Body Features


  • Multicore Cable Conductor Material : Tin-Plated Copper
  • Multicore Cable Shield Material : Tin-Plated Copper
  • Multicore Cable Wire Color : Violet

Configuration Features


  • Number of Multicore Cable Conductors : 1

Dimensions


  • Multicore Cable Overall Outside Diameter (INCH) : .11
  • Wire Size (MMSQ) : 1.3087
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Other


  • Comment : Product meets or exceeds all requirements of SAE AS85485/12 for 22-10 AWG, less identification., Internal wire sizes 22-10 meets or exceeds all requirements of SAE AS85485/9, less identification.
  • Wire Source : United States

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Primary
  • Multicore Cable Type : Spec 55F
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 113319-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 0280113001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 112680-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details