TE Connectivity TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque 142EY00001

Description
TE Connectivity's Madison Cable 26 AWG 14 conductor FEP IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 142EY00001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 14 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 86 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726
Description
TE Connectivity's Madison Cable 26 AWG 14 conductor FEP IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 142EY00001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 14 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 86 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726

Suppliers

Company
Product
Description
Supplier Links
TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque - MAD142EY00001 - Lapp Tannehill
Savage, MN, United States
TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque
MAD142EY00001
TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque MAD142EY00001
TE Connectivity's Madison Cable 26 AWG 14 conductor FEP IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 142EY00001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 14 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 86 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726

TE Connectivity's Madison Cable 26 AWG 14 conductor FEP IDC Ribbon Cable provides precise tolerances for mass termination.

  • Weight reduction for ease of handling and flexibility
  • Consistent electrical properties
  • Easily routed in confined spaces
  • High density interconnection application
  • Flexible when bent in the plane of the cross section

MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 142EY00001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 14 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 86 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number MAD142EY00001
Product Name TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Silver plated copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved UL MTW
Number of Conductors 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Tcsc4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyurethane
Cable Shielding Foil Braid; Foil with overall braid
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details