Flexco Microwave, Inc. Flexible Coaxial Cable 26.5 GHz FC102

Description
Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.55 dB/Ft. @ 26.50 GHz
Request a Quote
Description
Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.55 dB/Ft. @ 26.50 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FC102 is a flexible coaxial cable rated for operation up to 26.5 GHz, with a 50Ω nominal impedance and 76.5% velocity of propagation. Maximum insertion loss is 0.55 dB/ft at 26.5 GHz. VSWR is 1.50:1 from 18 GHz to 26.5 GHz with non-precision or angle connectors. Dielectric is expanded PTFE, center conductor is solid SPC per ASTM B298, and outer conductor is strip-wound oxygen-free copper. Minimum bend radius is 0.5 inches. Operating temperature range is -60°C to +175°C. Weight is 0.040 lbs per foot without jacketing. Shielding effectiveness is -90 dBc min. Dielectric withstanding voltage is 3.0 kV. Optional jackets include polyolefin, neoprene, and FEP; bronze braid is available.

Datasheet Summary
Powered by GS/AI

The FC102 is a flexible coaxial cable rated for operation up to 26.5 GHz, with a 50Ω nominal impedance and 76.5% velocity of propagation. Maximum insertion loss is 0.55 dB/ft at 26.5 GHz. VSWR is 1.50:1 from 18 GHz to 26.5 GHz with non-precision or angle connectors. Dielectric is expanded PTFE, center conductor is solid SPC per ASTM B298, and outer conductor is strip-wound oxygen-free copper. Minimum bend radius is 0.5 inches. Operating temperature range is -60°C to +175°C. Weight is 0.040 lbs per foot without jacketing. Shielding effectiveness is -90 dBc min. Dielectric withstanding voltage is 3.0 kV. Optional jackets include polyolefin, neoprene, and FEP; bronze braid is available.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 26.5 GHz
FC102
Flexible Coaxial Cable 26.5 GHz FC102
Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.55 dB/Ft. @ 26.50 GHz

Super Low Loss:
Frequency up to 26.50 GHz
Insertion Loss 0.55 dB/Ft. @ 26.50 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC102
Product Name Flexible Coaxial Cable 26.5 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details