Comus International Proximity Sensors, Inductive Proximity Switches PIA-T18L-111

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm)
Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIA-T18L-111 is an inductive proximity sensor with a cylindrical shape and a diameter of 18mm. It operates on an AC power supply of 90-250V and features a 2-wire normally closed (NC) output configuration. The sensor has a shielded sensing distance of 5mm and is designed for applications requiring reliable detection of ferrous metals. It is constructed with brass chrome plating, providing resistance to oil, water, acids, and alkaline substances, and has an IP67 protection rating, making it suitable for harsh environments. The sensor is equipped with an LED indicator for operational status and is suitable for various industrial applications, including measuring and counting in mechanisms and light industries.

Datasheet Summary
Powered by GS/AI

The PIA-T18L-111 is an inductive proximity sensor with a cylindrical shape and a diameter of 18mm. It operates on an AC power supply of 90-250V and features a 2-wire normally closed (NC) output configuration. The sensor has a shielded sensing distance of 5mm and is designed for applications requiring reliable detection of ferrous metals. It is constructed with brass chrome plating, providing resistance to oil, water, acids, and alkaline substances, and has an IP67 protection rating, making it suitable for harsh environments. The sensor is equipped with an LED indicator for operational status and is suitable for various industrial applications, including measuring and counting in mechanisms and light industries.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-T18L-111 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-T18L-111
Proximity Sensors, Inductive Proximity Switches PIA-T18L-111
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • AC Straight Plug-in (90-250V AC)
  • Output Mode: AC 2 wire NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (5mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-T18L-111
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3323 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details