Locon Sensor Systems, Inc. Teach-In Fiber Optic Photoelectric Sensors Series 3065

Description
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone − Large setting range of 20 ... 200 mm for red-light / 20 ... 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency − Regulated emitter light power − Distance setting by means of teach-in with additional manual fine adjustment − Signal-strength and excess-gain indication by means of a bar graph − 10 mm housing width Construction The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephth alate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detaching accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).
Request a Quote Datasheet
Description
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone − Large setting range of 20 ... 200 mm for red-light / 20 ... 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency − Regulated emitter light power − Distance setting by means of teach-in with additional manual fine adjustment − Signal-strength and excess-gain indication by means of a bar graph − 10 mm housing width Construction The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephth alate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detaching accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
Teach-In Fiber Optic Photoelectric Sensors
Series 3065
Teach-In Fiber Optic Photoelectric Sensors Series 3065
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone − Large setting range of 20 ... 200 mm for red-light / 20 ... 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency − Regulated emitter light power − Distance setting by means of teach-in with additional manual fine adjustment − Signal-strength and excess-gain indication by means of a bar graph − 10 mm housing width Construction The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephth alate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detaching accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).

At a glance:

− Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022)
− Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency
− No blind zone
− Large setting range of 20 ... 200 mm for red-light / 20 ... 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency
− Regulated emitter light power
− Distance setting by means of teach-in with additional manual fine adjustment
− Signal-strength and excess-gain indication by means of a bar graph
− 10 mm housing width

Construction

The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephthalate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detaching accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Photoelectric Sensors
Product Number Series 3065
Product Name Teach-In Fiber Optic Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Fiber Optic Glass
Beam Type Visible
Unlock Full Specs
to access all available technical data