Fargo Controls, Inc. Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3323

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3323 is an AC 2-wire inductive proximity sensor with a 4 mm operating distance, designed for use with 20-250 Vac power supply and capable of switching up to 300 mA. It features short circuit protection, an LED function indicator, and IP67 protection against dust and immersion. The sensor operates at 12 Hz, has a voltage drop of less than 6 V when ON, and maintains a repeatability of ≤ 3% and hysteresis of less than 10%. It is non-flush mounting with a plastic case and operates within a temperature range of -25 to +70 °C. A 2 meter PVC cable is included, with 3.5, 5, 7.5, and 10 meter lengths available upon request.

Datasheet Summary
Powered by GS/AI

The S3323 is an AC 2-wire inductive proximity sensor with a 4 mm operating distance, designed for use with 20-250 Vac power supply and capable of switching up to 300 mA. It features short circuit protection, an LED function indicator, and IP67 protection against dust and immersion. The sensor operates at 12 Hz, has a voltage drop of less than 6 V when ON, and maintains a repeatability of ≤ 3% and hysteresis of less than 10%. It is non-flush mounting with a plastic case and operates within a temperature range of -25 to +70 °C. A 2 meter PVC cable is included, with 3.5, 5, 7.5, and 10 meter lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3323 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
S3323
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3323
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3323
Product Name Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3252 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3892 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3287 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3780 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details