Allegro MicroSystems Inc. Micropower, Ultrasensitive Hall-Effect Switch A3213EUA-T

Description
The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A3213) (A3214) Download Datasheet
Request a Quote
Description
The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A3213) (A3214) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3213EUA-T is a micropower, pole-independent Hall-effect switch with a latched digital output, designed for battery-operated applications requiring low power consumption and high reliability. It operates from 2.4 to 5.5 V and consumes 309 µA average operating current at 25°C. The device is housed in a 3-pin SIP through-hole package (suffix UA) and is rated for an ambient temperature range of -40°C to 85°C. It features chopper stabilization for reduced temperature drift and magnetic pole independence, eliminating the need for signal conditioning. The part is AEC-Q100 automotive qualified and includes a MOSFET output for direct drive capability. The chopper-style UA package is designated as not for new design; the matrix HD style UA package is recommended instead.

Datasheet Summary
Powered by GS/AI

The A3213EUA-T is a micropower, pole-independent Hall-effect switch with a latched digital output, designed for battery-operated applications requiring low power consumption and high reliability. It operates from 2.4 to 5.5 V and consumes 309 µA average operating current at 25°C. The device is housed in a 3-pin SIP through-hole package (suffix UA) and is rated for an ambient temperature range of -40°C to 85°C. It features chopper stabilization for reduced temperature drift and magnetic pole independence, eliminating the need for signal conditioning. The part is AEC-Q100 automotive qualified and includes a MOSFET output for direct drive capability. The chopper-style UA package is designated as not for new design; the matrix HD style UA package is recommended instead.

Suppliers

Company
Product
Description
Supplier Links
Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Micropower, Ultrasensitive Hall-Effect Switch
A3213EUA-T
Micropower, Ultrasensitive Hall-Effect Switch A3213EUA-T
The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A3213) (A3214) Download Datasheet

The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A3213)
  • (A3214)

Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-1708-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1708-ND
Switches (Solid State) 620-1708-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP

Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A3213EUA-T 620-1708-ND
Product Name Micropower, Ultrasensitive Hall-Effect Switch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3245EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - 620-A1103ELHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A1229LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details