ABB Measurement & Analytics Laser Level Transmitter LM80

Description
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution to level measurement. The LM80 features advanced timing and sophisticated signal processing for pinpoint accuracy at up to 100 m (330 ft.) for level applications and up to 150 m (500 ft.) for positioning applications. FEATURES: Maintenance free, non-contact continuous level sensor Range up to 100 m (330 ft) for level applications Range up to 150 m (500 ft) for positioning applicationsEasy and intuitive setup No calibration required Continuous level monitoring for granular solid materials and opaque liquids Measures solids and opaque liquids at any angle Last Pulse Detection for Measurement with Light and Moderate Dust Built-in laser pointer for accurate alignment in narrow or tall vessels Auto-ranging to measure all levels Available non condensing heated optics prevent condensation issues No Beam Divergence = No False Echoes Rugged and Robust Aluminum Enclosure CSA, ATEX and IECEx potentially explosive atmosphere ratings OPTIONS: Many mounting options Configuration device (LCD2) Non-condensing optics (heated lens) Stainless steel housing Tri-clover interface
Request a Quote
Description
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution to level measurement. The LM80 features advanced timing and sophisticated signal processing for pinpoint accuracy at up to 100 m (330 ft.) for level applications and up to 150 m (500 ft.) for positioning applications. FEATURES: Maintenance free, non-contact continuous level sensor Range up to 100 m (330 ft) for level applications Range up to 150 m (500 ft) for positioning applicationsEasy and intuitive setup No calibration required Continuous level monitoring for granular solid materials and opaque liquids Measures solids and opaque liquids at any angle Last Pulse Detection for Measurement with Light and Moderate Dust Built-in laser pointer for accurate alignment in narrow or tall vessels Auto-ranging to measure all levels Available non condensing heated optics prevent condensation issues No Beam Divergence = No False Echoes Rugged and Robust Aluminum Enclosure CSA, ATEX and IECEx potentially explosive atmosphere ratings OPTIONS: Many mounting options Configuration device (LCD2) Non-condensing optics (heated lens) Stainless steel housing Tri-clover interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM80 is a non-contact laser level transmitter for continuous measurement of granular solids and opaque liquids in silos, tanks, and hoppers. It features a powder-coated aluminum or 316 stainless steel enclosure with IP66/NEMA 4X rating, and is rated for use in potentially explosive atmospheres under CSA, ATEX, IECEx, and FM standards. The device measures with ±10 mm accuracy up to 100 m for level applications and up to 150 m for positioning applications with reflective targets, offering 3 updates per second and a beam divergence of less than 0.3°. It includes a built-in red laser pointer for alignment, auto-ranging functionality, 4-20 mA and dual relay outputs, and operates on 18-32 V DC. The optical system has a 90 mm aperture with acrylic lenses, and the unit supports purge air flow via a 1/8 NPT fitting. Mounting options include ANSI 150 and DIN PN10 flanges, Triclover fittings, and universal plates.

Datasheet Summary
Powered by GS/AI

The LM80 is a non-contact laser level transmitter for continuous measurement of granular solids and opaque liquids in silos, tanks, and hoppers. It features a powder-coated aluminum or 316 stainless steel enclosure with IP66/NEMA 4X rating, and is rated for use in potentially explosive atmospheres under CSA, ATEX, IECEx, and FM standards. The device measures with ±10 mm accuracy up to 100 m for level applications and up to 150 m for positioning applications with reflective targets, offering 3 updates per second and a beam divergence of less than 0.3°. It includes a built-in red laser pointer for alignment, auto-ranging functionality, 4-20 mA and dual relay outputs, and operates on 18-32 V DC. The optical system has a 90 mm aperture with acrylic lenses, and the unit supports purge air flow via a 1/8 NPT fitting. Mounting options include ANSI 150 and DIN PN10 flanges, Triclover fittings, and universal plates.

Suppliers

Company
Product
Description
Supplier Links
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
Zurich, Switzerland
Laser Level Transmitter
LM80
Laser Level Transmitter LM80
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution to level measurement. The LM80 features advanced timing and sophisticated signal processing for pinpoint accuracy at up to 100 m (330 ft.) for level applications and up to 150 m (500 ft.) for positioning applications. FEATURES: Maintenance free, non-contact continuous level sensor Range up to 100 m (330 ft) for level applications Range up to 150 m (500 ft) for positioning applicationsEasy and intuitive setup No calibration required Continuous level monitoring for granular solid materials and opaque liquids Measures solids and opaque liquids at any angle Last Pulse Detection for Measurement with Light and Moderate Dust Built-in laser pointer for accurate alignment in narrow or tall vessels Auto-ranging to measure all levels Available non condensing heated optics prevent condensation issues No Beam Divergence = No False Echoes Rugged and Robust Aluminum Enclosure CSA, ATEX and IECEx potentially explosive atmosphere ratings OPTIONS: Many mounting options Configuration device (LCD2) Non-condensing optics (heated lens) Stainless steel housing Tri-clover interface

Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution to level measurement.

The LM80 features advanced timing and sophisticated signal processing for pinpoint accuracy at up to 100 m (330 ft.) for level applications and up to 150 m (500 ft.) for positioning applications.

FEATURES:

  • Maintenance free, non-contact continuous level sensor
  • Range up to 100 m (330 ft) for level applications
  • Range up to 150 m (500 ft) for positioning applicationsEasy and intuitive setup
  • No calibration required
  • Continuous level monitoring for granular solid materials and opaque liquids
  • Measures solids and opaque liquids at any angle
  • Last Pulse Detection for Measurement with Light and Moderate Dust
  • Built-in laser pointer for accurate alignment in narrow or tall vessels
  • Auto-ranging to measure all levels
  • Available non condensing heated optics prevent condensation issues
  • No Beam Divergence = No False Echoes
  • Rugged and Robust Aluminum Enclosure
  • CSA, ATEX and IECEx potentially explosive atmosphere ratings

OPTIONS:

  • Many mounting options
  • Configuration device (LCD2)
  • Non-condensing optics (heated lens)
  • Stainless steel housing
  • Tri-clover interface
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LM80
Product Name Laser Level Transmitter
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar Level Transmitter - MT5000 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
RF Capacitance Level Switch - KCAP400™ - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Magnetic Liquid Level Gauge - LMG100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
MagWave Dual Chamber Level System - MW05 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Media Type Liquid
Maximum Operating Pressure 435111 psi (306222 m H2O)
View Details