The MS41 is a magnetically actuated, hermetically sealed DPDT switch designed for level sensing in vessels using a magnetic float, with no physical contact to the process. It features a dual-compartment housing in 316L stainless steel, a ¾ in FNPT conduit connection, and operates with a 10 A resistive load rating at up to 250 V AC or 250 V DC. The switch supports process temperatures from -195 to 454°C (-320 to 850°F) with options and is certified IP67, NEMA 4X, with ATEX/IECEx, FM, and CSA approvals. Its trip point is infinitely adjustable without process piping modifications.
The unique magnetic coupling action eliminates the need for seals, diaphragm springs, or torque tubes because there is no physical contact with the process. The switch configuration also has no process connections which insures complete isolation from the process. The maintenance free design requires no periodic cleaning or operational checks and contains hermetically sealed contacts that insure high reliability and extended product life.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Level Sensors |
| Product Number | MS41 |
| Product Name | Magnetic level gauge |
| Device Classification | Sensor Only |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |