ABB Measurement & Analytics Magnetic Liquid Level Gauge LMG100

Description
FEATURES: Standardized design configuration for simple selection Low cost 2 in. (50.8 mm) schedule 40, 316SS pipe chamber Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3 ˚C (200 ˚F) Threaded top and bottom gauge and cap design allows easy maintenance Clear sealed Lexan tube for shuttle indicator Welded, side connected, 1in. NPT-f process connections 1/2 in. NPT-f vent and drain connection with plug Stainless steel scale indication OPTIONS: 316SS Threaded end caps (Standard is Carbon Steel) Magnetically actuated level switches Magnetostrictive level transmitter Applications Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
Request a Quote Datasheet
Description
FEATURES: Standardized design configuration for simple selection Low cost 2 in. (50.8 mm) schedule 40, 316SS pipe chamber Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3 ˚C (200 ˚F) Threaded top and bottom gauge and cap design allows easy maintenance Clear sealed Lexan tube for shuttle indicator Welded, side connected, 1in. NPT-f process connections 1/2 in. NPT-f vent and drain connection with plug Stainless steel scale indication OPTIONS: 316SS Threaded end caps (Standard is Carbon Steel) Magnetically actuated level switches Magnetostrictive level transmitter Applications Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Liquid Level Gauge - LMG100 - ABB Measurement & Analytics
Zurich, Switzerland
Magnetic Liquid Level Gauge
LMG100
Magnetic Liquid Level Gauge LMG100
FEATURES: Standardized design configuration for simple selection Low cost 2 in. (50.8 mm) schedule 40, 316SS pipe chamber Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3 ˚C (200 ˚F) Threaded top and bottom gauge and cap design allows easy maintenance Clear sealed Lexan tube for shuttle indicator Welded, side connected, 1in. NPT-f process connections 1/2 in. NPT-f vent and drain connection with plug Stainless steel scale indication OPTIONS: 316SS Threaded end caps (Standard is Carbon Steel) Magnetically actuated level switches Magnetostrictive level transmitter Applications Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks

FEATURES:

  • Standardized design configuration for simple selection
  • Low cost
  • 2 in. (50.8 mm) schedule 40, 316SS pipe chamber
  • Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3 ˚C (200 ˚F)
  • Threaded top and bottom gauge and cap design allows easy maintenance
  • Clear sealed Lexan tube for shuttle indicator
  • Welded, side connected, 1in. NPT-f process connections
  • 1/2 in. NPT-f vent and drain connection with plug
  • Stainless steel scale indication

OPTIONS:

  • 316SS Threaded end caps (Standard is Carbon Steel)
  • Magnetically actuated level switches
  • Magnetostrictive level transmitter

Applications

  • Diesel Storage tanks
  • OEM tanks
  • Water Treatment tanks
  • Agricutural chemicals
  • Most liquid tanks
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LMG100
Product Name Magnetic Liquid Level Gauge
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 275 psi (194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Level Sensor - LMC7100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Repeatability (Point Level) 0.0500 +/-inch (1.27 +/-mm)
Accuracy (Continuous Level) 0.1000 +/-inch (2.54 +/-mm)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
RF Capacitance Level Switch - A75 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details