KRYTAR, Inc. MLDD 4-Way Power Dividers 7020265 7020265

Description
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 70020265, offers high performance over the broadband frequency range of 1.0 to 26.5 GHz (L thru K-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7020265 covers the full frequency range from 2.0 to 26.5 GHz with >16 dB Isolation and ±1.0 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±15 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 2.3 dB across the full frequency range. Input VSWR is 1.9 and Output VSWR is 1.7. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.60 inches (L) x 2.00 inches (W) x 0.52 inches (H), weighs only 8-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 70020265, offers high performance over the broadband frequency range of 1.0 to 26.5 GHz (L thru K-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7020265 covers the full frequency range from 2.0 to 26.5 GHz with >16 dB Isolation and ±1.0 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±15 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 2.3 dB across the full frequency range. Input VSWR is 1.9 and Output VSWR is 1.7. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.60 inches (L) x 2.00 inches (W) x 0.52 inches (H), weighs only 8-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLDD 4-Way Power Dividers 7020265 - 7020265 - KRYTAR, Inc.
Sunnyvale, CA, United States
MLDD 4-Way Power Dividers 7020265
7020265
MLDD 4-Way Power Dividers 7020265 7020265
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 70020265, offers high performance over the broadband frequency range of 1.0 to 26.5 GHz (L thru K-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7020265 covers the full frequency range from 2.0 to 26.5 GHz with >16 dB Isolation and ±1.0 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±15 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 2.3 dB across the full frequency range. Input VSWR is 1.9 and Output VSWR is 1.7. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.60 inches (L) x 2.00 inches (W) x 0.52 inches (H), weighs only 8-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices.

KRYTAR’s MLDD 4-way power divider, Model 70020265, offers high performance over the broadband frequency range of 1.0 to 26.5 GHz (L thru K-Bands) in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7020265 covers the full frequency range from 2.0 to 26.5 GHz with >16 dB Isolation and ±1.0 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±15 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 2.3 dB across the full frequency range. Input VSWR is 1.9 and Output VSWR is 1.7. Input power rating is 10 watts with 2:1 load VSWRs.

The power divider is a compact package measuring just 4.60 inches (L) x 2.00 inches (W) x 0.52 inches (H), weighs only 8-ounces, and comes with standard 3.5-mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 7020265
Product Name MLDD 4-Way Power Dividers 7020265
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 607125-1535 - 607125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.00 dB
View Details
2-Way Power Dividers 6070240 - 6070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 1.25 dB
View Details
Thermal Vac Qualified 2-Way Power Divider 6005265-TV - 6005265-TV - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details