A 4-way power divider for wireless communication, radar, and satellite systems, operating from 136 to 520 MHz with 50 Ω impedance, 50 W splitter power, and 2 W combiner power, housed in a 136.4×119×23 mm enclosure with N female or SMA female connectors, supporting an operating temperature range of -40 to +85℃ and a storage temperature range of -55 to +125℃, with a standard one-year warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o331361190 |
| Product Name | 4 Way Power Divider |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency | 136.00 to 520.00 MHz |