Werbel Microwave LLC Power Splitters/Combiners D-2182

Description
D-2182 is a legacy part. It has been replaced by WM2PD-2-18-S. It will be supported as long as needed. WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
D-2182 is a legacy part. It has been replaced by WM2PD-2-18-S. It will be supported as long as needed. WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model D-2182 is a 2-way in-line power splitter operating from 2 to 18 GHz with 50-ohm impedance, SMA-female connectors, and an aluminum enclosure. It has a typical insertion loss of 0.5 dB, isolation of 18 dB, return loss of 16 dB on the input port, and amplitude and phase unbalance of 0.1 dB and 2 degrees, respectively. The device supports up to 30 watts CW input power and operates from -55 to +85 °C. It is RoHS and REACH compliant with gold-plated beryllium copper contacts and PTFE insulators. Weight is 1.5 oz (43 g).

Datasheet Summary
Powered by GS/AI

Model D-2182 is a 2-way in-line power splitter operating from 2 to 18 GHz with 50-ohm impedance, SMA-female connectors, and an aluminum enclosure. It has a typical insertion loss of 0.5 dB, isolation of 18 dB, return loss of 16 dB on the input port, and amplitude and phase unbalance of 0.1 dB and 2 degrees, respectively. The device supports up to 30 watts CW input power and operates from -55 to +85 °C. It is RoHS and REACH compliant with gold-plated beryllium copper contacts and PTFE insulators. Weight is 1.5 oz (43 g).

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - D-2182 - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
D-2182
Power Splitters/Combiners D-2182
D-2182 is a legacy part. It has been replaced by WM2PD-2-18-S. It will be supported as long as needed. WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.

D-2182 is a legacy part. It has been replaced by WM2PD-2-18-S. It will be supported as long as needed.

WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number D-2182
Product Name Power Splitters/Combiners
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Microwave Rack Mount Assemblies - WMU-105 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
Microwave Rack Mount Assemblies - WMU-103 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
Resistive Power Splitters/Taps - WMRD06-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details