The PDW07948 is a 6-18 GHz 4-way Wilkinson power divider/combiner in a wire-bond configuration, designed for minimal loss and temperature stability. It has a characteristic impedance of 50 Ω, with an amplitude balance of ±0.5 dB, phase balance of ±3.0°, return loss of at least 14 dB, and isolation of at least 16 dB. Excess insertion loss is 1.2 dB, and it operates reliably from -55°C to +125°C. The physical dimensions are provided in mils and inches but not numerically specified in the text.
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
6-18GHZ 4-WAY POWER DIVIDER WB
| Knowles | DigiKey | |
|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDW07948 | 1761-PDW07948-ND |
| Product Name | DLI Brand Wilkinson Power Dividers | RF Power Dividers/Splitters |
| Category | Passive | |
| Divider / Combiner Type | 0º | |
| 0º Power Divider Division: | 4-Way | 4-Way |
| Package Type / Form Factor | Surface Mount | 10-SMD, No Lead |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |