The HPD0.5-40G-2K is a 2-way Wilkinson power divider designed for 50-ohm systems from 0.5 GHz to 40 GHz with a 30 W continuous wave power rating. It features 2.92 female connectors on all ports, 15 dB minimum isolation, and a maximum VSWR of 1.6:1. The device measures 150×26×10 mm and is constructed from aluminum with a black paint finish. It operates from −40®C to +70®C and supports 95% RH humidity at 40®C, with a 20G shock tolerance. RoHS compliant.
The HPD0.5-40G-2K is a 2 way Wilkinson power divider that operates from 0.5 to 40 GHz and can handle up to 30 Watts . This power divider offers 15 dB Isolation and 1.60:1 max VSWR. The package interface uses 2.92 connectors on all of the ports.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | HPD0.5-40G-2K |
| Product Name | 2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) |
| Connectors | 2.92mm |