INTEL CORE ULTRA PERFORMANCE
The Helix 521 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including an M.2 2280 M-Key slot (PCIe 4, SATA III). The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.
ENGINEERED FOR INDUSTRIAL ENVIRONMENTS
The Helix 521 features a fanless design and a low-profile form factor optimized for DIN, Wall, Vesa and even rack mounting, making it suitable for space-constrained industrial settings. The system is UL, RoHS, FCC, and CE certified, has been EMC tested for industrial, medical, in-vehicle, rail, and maritime applications, and has an operating temperature range of 0 to 50°C.
VERSATILE CONNECTIVITY FOR INDUSTRIAL NEEDS
The Helix 521 offers a range of interfaces to support various industrial applications. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The side panel offers optional 4x COM ports (RS232/422/485), optional CAN, optional DIO, and 2x Display Ports.
CELLULAR CONNECTIVITY
This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
OnLogic & Intel®: Powering Possibilities
Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
| OnLogic Inc. | |
|---|---|
| Product Category | Computers |
| Product Number | HX521 |
| Product Name | Helix 521 Fanless Low-Profile Industrial Automation Computer |
| Processor | Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H |