The GEMBOX and GEMBOX HP are compact, fanless industrial PCs designed for control cabinet mounting and integration with ARTIS monitoring systems. Both models feature a 24 V DC isolated power supply input, two 10/100/1000 Mbps Ethernet ports with RJ45 connectors, two USB 3.0 Type-A ports, and one DisplayPort™ V1.2 video output. The GEMBOX includes an Intel® Atom® dual-core x5-E3930 processor, 4 GB LP-DDR4 RAM, and a 32 GB M.2 2242 SSD, while the GEMBOX HP features an Intel® Atom® quad-core x7-E3950 processor, 8 GB LP-DDR4 RAM, and a 480 GB M.2 2242 SSD. Both operate within 0 °C to +55 °C, are housed in aluminum alloy with IP20 protection, and run Microsoft Windows 10 IoT Enterprise 2016 LTSB 64-bit. They comply with CE and UKCA standards and mount on a DIN EN 60715 standard rail. Weight is 0.386 kg.
DESCRIPTION
The GEMBOX, which measures only approx. 10x10 cm, has almost the same dimensions as the Artis GENIOR MODULAR series and is also easily installed on a standard mounting rail in the control cabinet. Integrated standard interfaces are used to exchange data with a machine control (e.g. via FANUC FOCAS) and the Artis process monitoring and standalone modules. Depending on performance and data volume, one machine or one machine line can usually equipped with one system for data collection. A solution for "island operation" or integration into an on-site network is possible in each case.
The powerful Artis GEMBOXHP is suitable for installing and operating the software of a database management system (e.g. C-THRU4.0). All relevant collected data are then stored in an SQL database. The CTM and GENIOR MODULAR process monitoring systems in the machine tool remain autonomous and active in real time.
BENEFITS
TECH SPECS
| Marposs Corp | |
|---|---|
| Product Category | Computers |
| Product Number | GEMBOX / GEMBOXHP |
| Product Name | EDGE PC FOR ELECTRICAL CABINET MOUNTING |
| Operating System | Microsoft® |