The most versatile Android™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10“ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to handle the dust, dirt, and grime in industrial environments. When it comes to features, these workhorses are loaded with processing power, battery power, data capture power, Wi-Fi 6E and 5G connectivity options, and more. And Zebra DNA™ adds unmatched value with features that make the tablets easier to use and manage. When the job calls for an intrinsically safe tablet, no matter what features you need, the BARTEC ET60/65EX2 Android Tablet delivers. The BARTEC ET60/65EX2 Android Tablet is approved for ATEX/IECEx Zone 2/22; NEC/CEC 500 Class I, II, III Div. 2; and NEC/CEC 505 Zone 2/22. Android is a trademark of Google LLC.
| BARTEC | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | bartec et60 65ex2 android tablet |
| Product Name | BARTEC ET60/65 EX2 Android Tablet |
| Computer Type | Tablet |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Touch Screen; Bluetooth |