Tronics Microsystems High-Temperature MEMS Accelerometer for Energy AXO®315T1

Description
AXO315T1 is a single-axis, high temperature, closed-loop MEMS accelerometer that offers a digital, cost-effective, and low-SWaP alternative to quartz accelerometers for precise inclination measurement in directional drilling applications exposed to temperatures up to 175°C. Its superior vibration rejection enabled by an innovative closed-loop architecture makes AXO315T1 a perfect candidate for integration into directional modules used for drilling tools guidance under harsh vibrations and shocks. Key performances • ±14 g input range • Operating temperature: -30 to +175°C • Bias temperature error: 1.7 mg • Scale factor temperature error: 500 ppm • Lifetime: >1000 hours @ 175°C • Vibration rejection: 20 μg/g² • Noise density: 10 μg/√Hz Key features • 24-bit digital SPI interface • Initial and continuous self-test • Hermetic ceramic SMD package • Non classified under dual-use export control • REACH and RoHS compliant Applications • Measurement While Drilling (MWD) • Logging While Drilling (LWD) • Directional drilling • Wireline
Request a Quote
Description
AXO315T1 is a single-axis, high temperature, closed-loop MEMS accelerometer that offers a digital, cost-effective, and low-SWaP alternative to quartz accelerometers for precise inclination measurement in directional drilling applications exposed to temperatures up to 175°C. Its superior vibration rejection enabled by an innovative closed-loop architecture makes AXO315T1 a perfect candidate for integration into directional modules used for drilling tools guidance under harsh vibrations and shocks. Key performances • ±14 g input range • Operating temperature: -30 to +175°C • Bias temperature error: 1.7 mg • Scale factor temperature error: 500 ppm • Lifetime: >1000 hours @ 175°C • Vibration rejection: 20 μg/g² • Noise density: 10 μg/√Hz Key features • 24-bit digital SPI interface • Initial and continuous self-test • Hermetic ceramic SMD package • Non classified under dual-use export control • REACH and RoHS compliant Applications • Measurement While Drilling (MWD) • Logging While Drilling (LWD) • Directional drilling • Wireline
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AXO315T1 is a single-axis, high-temperature, closed-loop MEMS accelerometer designed for precise inclination measurement in directional drilling applications up to 175°C. It features a hermetic ceramic SMD package, a 24-bit digital SPI interface, and an input range of ±14 g. Operating from -30°C to +175°C, it exhibits a bias temperature error of 1.7 mg and a scale factor temperature error of 500 ppm, with a noise density of 10 μg/√Hz at room temperature and 20 μg/√Hz at 175°C. Vibration rejection is 20 μg/g², and it survives shocks up to 2000 g. The device supports initial and continuous self-test, has a bandwidth of 150 Hz, and a powered lifetime exceeding 1000 hours at 175°C. It is REACH and RoHS compliant and not classified under dual-use export control.

Datasheet Summary
Powered by GS/AI

AXO315T1 is a single-axis, high-temperature, closed-loop MEMS accelerometer designed for precise inclination measurement in directional drilling applications up to 175°C. It features a hermetic ceramic SMD package, a 24-bit digital SPI interface, and an input range of ±14 g. Operating from -30°C to +175°C, it exhibits a bias temperature error of 1.7 mg and a scale factor temperature error of 500 ppm, with a noise density of 10 μg/√Hz at room temperature and 20 μg/√Hz at 175°C. Vibration rejection is 20 μg/g², and it survives shocks up to 2000 g. The device supports initial and continuous self-test, has a bandwidth of 150 Hz, and a powered lifetime exceeding 1000 hours at 175°C. It is REACH and RoHS compliant and not classified under dual-use export control.

Suppliers

Company
Product
Description
Supplier Links
High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Crolles Cedex, France
High-Temperature MEMS Accelerometer for Energy
AXO®315T1
High-Temperature MEMS Accelerometer for Energy AXO®315T1
AXO315T1 is a single-axis, high temperature, closed-loop MEMS accelerometer that offers a digital, cost-effective, and low-SWaP alternative to quartz accelerometers for precise inclination measurement in directional drilling applications exposed to temperatures up to 175°C. Its superior vibration rejection enabled by an innovative closed-loop architecture makes AXO315T1 a perfect candidate for integration into directional modules used for drilling tools guidance under harsh vibrations and shocks. Key performances • ±14 g input range • Operating temperature: -30 to +175°C • Bias temperature error: 1.7 mg • Scale factor temperature error: 500 ppm • Lifetime: >1000 hours @ 175°C • Vibration rejection: 20 μg/g² • Noise density: 10 μg/√Hz Key features • 24-bit digital SPI interface • Initial and continuous self-test • Hermetic ceramic SMD package • Non classified under dual-use export control • REACH and RoHS compliant Applications • Measurement While Drilling (MWD) • Logging While Drilling (LWD) • Directional drilling • Wireline

AXO315T1 is a single-axis, high temperature, closed-loop MEMS accelerometer that offers a digital, cost-effective, and low-SWaP alternative to quartz accelerometers for precise inclination measurement in directional drilling applications exposed to temperatures up to 175°C. Its superior vibration rejection enabled by an innovative closed-loop architecture makes AXO315T1 a perfect candidate for integration into directional modules used for drilling tools guidance under harsh vibrations and shocks.

Key performances

• ±14 g input range

• Operating temperature: -30 to +175°C

• Bias temperature error: 1.7 mg

• Scale factor temperature error: 500 ppm

• Lifetime: >1000 hours @ 175°C

• Vibration rejection: 20 μg/g²

• Noise density: 10 μg/√Hz

Key features

• 24-bit digital SPI interface

• Initial and continuous self-test

• Hermetic ceramic SMD package

• Non classified under dual-use export control

• REACH and RoHS compliant

Applications

• Measurement While Drilling (MWD)

• Logging While Drilling (LWD)

• Directional drilling

• Wireline

Supplier's Site Datasheet

Technical Specifications

  Tronics Microsystems
Product Category Accelerometers
Product Number AXO®315T1
Product Name High-Temperature MEMS Accelerometer for Energy
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Acceleration 14 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details